4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant, Non-Inductive Metal Foil
RES SMD 4K OHM 0.1% 1/10W 0603
VSMP0603 4K0000 TCR0.2 0.1% S T
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | Y16364K00000B9R-ND | Y16364K00000B9R | 88W9177 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Vsmp0603 4K0000 Tcr0.2 0.1% S T Vishay Foil Resistors |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Metal Foil | Metal Foil | |
| Mounting / Packaging | 0603; 0603 | 0603 | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |