Vishay Precision Group SMD 0.1W 10W Resistor Y16362K00000T9W

Description
Res Metal Foil 0603 2K Ohm 0.01% 0.1W(1/10W) ±0.2ppm/°C Pad SMD Waffle Product overview: Y16362K00000T9W from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y16362K00000T9W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Foil 0603 2K Ohm 0.01% 0.1W(1/10W) ±0.2ppm/°C Pad SMD Waffle Product overview: Y16362K00000T9W from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y16362K00000T9W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.1W 10W Resistor - 52-Y16362K00000T9W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 10W Resistor
52-Y16362K00000T9W
SMD 0.1W 10W Resistor 52-Y16362K00000T9W
Res Metal Foil 0603 2K Ohm 0.01% 0.1W(1/10W) ±0.2ppm/°C Pad SMD Waffle Product overview: Y16362K00000T9W from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y16362K00000T9W can be used for catalog matching and distributor lookup.

Res Metal Foil 0603 2K Ohm 0.01% 0.1W(1/10W) ±0.2ppm/°C Pad SMD Waffle Product overview: Y16362K00000T9W from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y16362K00000T9W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - Y1636-2K-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1636-2K-ND
Chip Resistor - Surface Mount Y1636-2K-ND
2 kOhms ±0.01% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant, Non-Inductive Metal Foil

2 kOhms ±0.01% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 52-Y16362K00000T9W Y1636-2K-ND
Product Name SMD 0.1W 10W Resistor Chip Resistor - Surface Mount
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 0603 0603; 0603
Resistance Range 2000 ohms
Tolerance 0.0100 +/- % 0.0100 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details