Vishay Precision Group Chip Resistor - Surface Mount Y163331R6000B0R

Description
31.6 Ohms ±0.1% 0.6W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
31.6 Ohms ±0.1% 0.6W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y163331R6000B0R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y163331R6000B0R-ND
Chip Resistor - Surface Mount Y163331R6000B0R-ND
31.6 Ohms ±0.1% 0.6W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil

31.6 Ohms ±0.1% 0.6W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Vfcp2512 31R600 Tcr0.2 0.1% B T Vishay Foil Resistors - 59P2405 - Newark, An Avnet Company
Chicago, IL, United States
Vfcp2512 31R600 Tcr0.2 0.1% B T Vishay Foil Resistors
59P2405
Vfcp2512 31R600 Tcr0.2 0.1% B T Vishay Foil Resistors 59P2405
VFCP2512 31R600 TCR0.2 0.1% B T

VFCP2512 31R600 TCR0.2 0.1% B T

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y163331R6000B0R-ND 59P2405
Product Name Chip Resistor - Surface Mount Vfcp2512 31R600 Tcr0.2 0.1% B T Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging 2512; 2512 2512
Resistance Range 31.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD5762FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details