Vishay Precision Group Chip Resistor - Surface Mount Y163010K0000T9R

Description
10 kOhms ±0.01% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
10 kOhms ±0.01% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y1630-10.0KBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1630-10.0KBTR-ND
Chip Resistor - Surface Mount Y1630-10.0KBTR-ND
10 kOhms ±0.01% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil

10 kOhms ±0.01% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - Y1630-10.0KBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1630-10.0KBCT-ND
Chip Resistor - Surface Mount Y1630-10.0KBCT-ND
10 kOhms ±0.01% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil

10 kOhms ±0.01% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - Y1630-10.0KBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1630-10.0KBDKR-ND
Chip Resistor - Surface Mount Y1630-10.0KBDKR-ND
10 kOhms ±0.01% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil

10 kOhms ±0.01% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Res, 10K, 0.01%, 0.25W, 1206, Metal Foil; Resistor Case Style Vishay Foil Resistors - 45AC9715 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.01%, 0.25W, 1206, Metal Foil; Resistor Case Style Vishay Foil Resistors
45AC9715
Res, 10K, 0.01%, 0.25W, 1206, Metal Foil; Resistor Case Style Vishay Foil Resistors 45AC9715
RES, 10K, 0.01%, 0.25W, 1206, METAL FOIL; Resistor Case Style:1206 [3216 Metric]; Resistance:10kohm; Product Range:VFCP Series; Voltage Rating:79V; Resistor Element Material:Metal Foil; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 10K, 0.01%, 0.25W, 1206, METAL FOIL; Resistor Case Style:1206 [3216 Metric]; Resistance:10kohm; Product Range:VFCP Series; Voltage Rating:79V; Resistor Element Material:Metal Foil; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - Y163010K0000T9R - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
Y163010K0000T9R
Chip Resistor - Surface Mount Y163010K0000T9R
RES SMD 10K OHM 0.01% 1/4W 1206

RES SMD 10K OHM 0.01% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number Y1630-10.0KBTR-ND 45AC9715 Y163010K0000T9R
Product Name Chip Resistor - Surface Mount Res, 10K, 0.01%, 0.25W, 1206, Metal Foil; Resistor Case Style Vishay Foil Resistors Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil Metal Foil
Mounting / Packaging 1206; 1206 1206
Tolerance 0.0100 +/- % 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676355-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4120 ohms
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C183J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details