Vishay Precision Group Chip Resistor - Surface Mount Y16298K00000T9R

Description
8 kOhms ±0.01% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
8 kOhms ±0.01% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y1629-8.00KATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1629-8.00KATR-ND
Chip Resistor - Surface Mount Y1629-8.00KATR-ND
8 kOhms ±0.01% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil

8 kOhms ±0.01% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - Y1629-8.00KADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1629-8.00KADKR-ND
Chip Resistor - Surface Mount Y1629-8.00KADKR-ND
8 kOhms ±0.01% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil

8 kOhms ±0.01% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - Y1629-8.00KACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1629-8.00KACT-ND
Chip Resistor - Surface Mount Y1629-8.00KACT-ND
8 kOhms ±0.01% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil

8 kOhms ±0.01% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - Y16298K00000T9R - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
Y16298K00000T9R
Chip Resistor - Surface Mount Y16298K00000T9R
RES SMD 8K OHM 0.01% 1/10W 0805

RES SMD 8K OHM 0.01% 1/10W 0805

Supplier's Site Datasheet
Res, 8K, 0.01%, 0.1W, 0805, Metal Foil; Resistor Case Style Vishay Foil Resistors - 45AC9713 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K, 0.01%, 0.1W, 0805, Metal Foil; Resistor Case Style Vishay Foil Resistors
45AC9713
Res, 8K, 0.01%, 0.1W, 0805, Metal Foil; Resistor Case Style Vishay Foil Resistors 45AC9713
RES, 8K, 0.01%, 0.1W, 0805, METAL FOIL; Resistor Case Style:0805 [2012 Metric]; Resistance:8kohm; Product Range:VFCP Series; Voltage Rating:28V; Resistor Element Material:Metal Foil; Power Rating:100mW; Resistance Tolerance:± 0.01%; RoHS Compliant: Yes

RES, 8K, 0.01%, 0.1W, 0805, METAL FOIL; Resistor Case Style:0805 [2012 Metric]; Resistance:8kohm; Product Range:VFCP Series; Voltage Rating:28V; Resistor Element Material:Metal Foil; Power Rating:100mW; Resistance Tolerance:± 0.01%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number Y1629-8.00KATR-ND Y16298K00000T9R 45AC9713
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 8K, 0.01%, 0.1W, 0805, Metal Foil; Resistor Case Style Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil Metal Foil
Mounting / Packaging 0805; 0805 0805
Tolerance 0.0100 +/- % 0.0100 +/- % 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD513GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details