Vishay Precision Group Resistors - Chip Resistor - Surface Mount Y16297K20000B9R

Description
Win Source Part Number: 1338168-Y16297K20000 B9R Category: Resistors - Chip Resistor - Surface Mount Series: VFCP Features: Anti-Sulfur, Moisture Resistant, Non-Inductive Package: Tape & Reel Size / Dimension: 0.079" L x 0.049" W (2.01mm x 1.24mm) Height - Seated (Max): 0.025" (0.64mm) Standard Package: 2,500 Tolerance: ±0.1% Temperature Coefficient: ±0.2ppm/°C Power (Watts): 0.1W, 1/10W Composition: Metal Foil Number of Terminations: 2 Resistance: 7.2 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)
Request a Quote Datasheet
Description
Win Source Part Number: 1338168-Y16297K20000 B9R Category: Resistors - Chip Resistor - Surface Mount Series: VFCP Features: Anti-Sulfur, Moisture Resistant, Non-Inductive Package: Tape & Reel Size / Dimension: 0.079" L x 0.049" W (2.01mm x 1.24mm) Height - Seated (Max): 0.025" (0.64mm) Standard Package: 2,500 Tolerance: ±0.1% Temperature Coefficient: ±0.2ppm/°C Power (Watts): 0.1W, 1/10W Composition: Metal Foil Number of Terminations: 2 Resistance: 7.2 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1338168-Y16297K20000B9R - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1338168-Y16297K20000B9R
Resistors - Chip Resistor - Surface Mount 1338168-Y16297K20000B9R
Win Source Part Number: 1338168-Y16297K20000 B9R Category: Resistors - Chip Resistor - Surface Mount Series: VFCP Features: Anti-Sulfur, Moisture Resistant, Non-Inductive Package: Tape & Reel Size / Dimension: 0.079" L x 0.049" W (2.01mm x 1.24mm) Height - Seated (Max): 0.025" (0.64mm) Standard Package: 2,500 Tolerance: ±0.1% Temperature Coefficient: ±0.2ppm/°C Power (Watts): 0.1W, 1/10W Composition: Metal Foil Number of Terminations: 2 Resistance: 7.2 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)

Win Source Part Number: 1338168-Y16297K20000B9R
Category: Resistors - Chip Resistor - Surface Mount
Series: VFCP
Features: Anti-Sulfur, Moisture Resistant, Non-Inductive
Package: Tape & Reel
Size / Dimension: 0.079" L x 0.049" W (2.01mm x 1.24mm)
Height - Seated (Max): 0.025" (0.64mm)
Standard Package: 2,500
Tolerance: ±0.1%
Temperature Coefficient: ±0.2ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Metal Foil
Number of Terminations: 2
Resistance: 7.2 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)

Buy Now Datasheet
Chip Resistor - Surface Mount - Y16297K20000B9R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y16297K20000B9R-ND
Chip Resistor - Surface Mount Y16297K20000B9R-ND
7.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil

7.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1338168-Y16297K20000B9R Y16297K20000B9R-ND
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Metal Foil Metal Foil
Resistance Range 7200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 0.2000 ±ppm/°C 0.2000 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614349-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details