Vishay Precision Group Chip Resistor - Surface Mount Y162910R0000C9R

Description
10 Ohms ±0.25% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
10 Ohms ±0.25% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y1629-10CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1629-10CTR-ND
Chip Resistor - Surface Mount Y1629-10CTR-ND
10 Ohms ±0.25% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil

10 Ohms ±0.25% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - Y1629-10CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1629-10CCT-ND
Chip Resistor - Surface Mount Y1629-10CCT-ND
10 Ohms ±0.25% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil

10 Ohms ±0.25% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Res, 10R, 0.25%, 0.1W, 0805, Metal Foil; Resistor Case Style Vishay Foil Resistors - 45AC9702 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 0.25%, 0.1W, 0805, Metal Foil; Resistor Case Style Vishay Foil Resistors
45AC9702
Res, 10R, 0.25%, 0.1W, 0805, Metal Foil; Resistor Case Style Vishay Foil Resistors 45AC9702
RES, 10R, 0.25%, 0.1W, 0805, METAL FOIL; Resistor Case Style:0805 [2012 Metric]; Resistance:10ohm; Product Range:VFCP Series; Voltage Rating:28V; Resistor Element Material:Metal Foil; Power Rating:100mW; Resistance Tolerance:± 0.25%;RoHS Compliant: Yes

RES, 10R, 0.25%, 0.1W, 0805, METAL FOIL; Resistor Case Style:0805 [2012 Metric]; Resistance:10ohm; Product Range:VFCP Series; Voltage Rating:28V; Resistor Element Material:Metal Foil; Power Rating:100mW; Resistance Tolerance:± 0.25%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y1629-10CTR-ND 45AC9702
Product Name Chip Resistor - Surface Mount Res, 10R, 0.25%, 0.1W, 0805, Metal Foil; Resistor Case Style Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 0805; 0805 0805
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176754-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 422 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R165JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers