V/N 303138 75K000 0.05% B T 1555
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 804-Y162875K0000A16R-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Metal Foil |
| Mounting / Packaging | 2512; 2512 |
| Tolerance | 0.0500 +/- % |