VSMP2512 40K000 TCR0.2 0.01% B W
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 804-Y162840K0000T0W-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Metal Foil |
| Mounting / Packaging | 2512; 2512 |
| Tolerance | 0.0100 +/- % |