Vishay Precision Group Chip Resistor - Surface Mount Y1628294R591T9W

Description
294.591 Ohms ±0.01% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
294.591 Ohms ±0.01% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y1628294R591T9W-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1628294R591T9W-ND
Chip Resistor - Surface Mount Y1628294R591T9W-ND
294.591 Ohms ±0.01% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Moisture Resistant, Non-Inductive Metal Foil

294.591 Ohms ±0.01% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Vsmp2512 294R591 Tcr0.2 0.01% S W Vishay Foil Resistors - 59P2104 - Newark, An Avnet Company
Chicago, IL, United States
Vsmp2512 294R591 Tcr0.2 0.01% S W Vishay Foil Resistors
59P2104
Vsmp2512 294R591 Tcr0.2 0.01% S W Vishay Foil Resistors 59P2104
VSMP2512 294R591 TCR0.2 0.01% S W

VSMP2512 294R591 TCR0.2 0.01% S W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y1628294R591T9W-ND 59P2104
Product Name Chip Resistor - Surface Mount Vsmp2512 294R591 Tcr0.2 0.01% S W Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging 2512; 2512 2512
Resistance Range 295 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614930-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3570 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details