Vishay Precision Group Chip Resistor - Surface Mount Y162812K0000D9W

Description
12 kOhms ±0.5% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
12 kOhms ±0.5% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y162812K0000D9W-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y162812K0000D9W-ND
Chip Resistor - Surface Mount Y162812K0000D9W-ND
12 kOhms ±0.5% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Moisture Resistant, Non-Inductive Metal Foil

12 kOhms ±0.5% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number Y162812K0000D9W-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging 2512; 2512
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Resistors - 2573269 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1500 ohms
View Details