Vishay Precision Group Chip Resistor - Surface Mount Y162810R0000C0W

Description
10 Ohms ±0.25% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
10 Ohms ±0.25% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y162810R0000C0W-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y162810R0000C0W-ND
Chip Resistor - Surface Mount Y162810R0000C0W-ND
10 Ohms ±0.25% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Moisture Resistant, Non-Inductive Metal Foil

10 Ohms ±0.25% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Vsmp2512 10R000 Tcr0.2 0.25% B W Vishay Foil Resistors - 59P2067 - Newark, An Avnet Company
Chicago, IL, United States
Vsmp2512 10R000 Tcr0.2 0.25% B W Vishay Foil Resistors
59P2067
Vsmp2512 10R000 Tcr0.2 0.25% B W Vishay Foil Resistors 59P2067
VSMP2512 10R000 TCR0.2 0.25% B W

VSMP2512 10R000 TCR0.2 0.25% B W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y162810R0000C0W-ND 59P2067
Product Name Chip Resistor - Surface Mount Vsmp2512 10R000 Tcr0.2 0.25% B W Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging 2512; 2512 2512
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R274JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614350-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
3 suppliers