Vishay Precision Group Chip Resistor - Surface Mount Y16273K01000F9R

Description
3.01 kOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
3.01 kOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y16273K01000F9R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y16273K01000F9R-ND
Chip Resistor - Surface Mount Y16273K01000F9R-ND
3.01 kOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Moisture Resistant, Non-Inductive Metal Foil

3.01 kOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Vsmp2010 3K01000 Tcr0.2 1.0% S T Vishay Foil Resistors - 59P2022 - Newark, An Avnet Company
Chicago, IL, United States
Vsmp2010 3K01000 Tcr0.2 1.0% S T Vishay Foil Resistors
59P2022
Vsmp2010 3K01000 Tcr0.2 1.0% S T Vishay Foil Resistors 59P2022
VSMP2010 3K01000 TCR0.2 1.0% S T

VSMP2010 3K01000 TCR0.2 1.0% S T

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y16273K01000F9R-ND 59P2022
Product Name Chip Resistor - Surface Mount Vsmp2010 3K01000 Tcr0.2 1.0% S T Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging 2010; 2010 2010
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1445512 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details