Vishay Precision Group Chip Resistor - Surface Mount Y16271K00000T9R

Description
1 kOhms ±0.01% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
1 kOhms ±0.01% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y1627-1KCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1627-1KCT-ND
Chip Resistor - Surface Mount Y1627-1KCT-ND
1 kOhms ±0.01% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Moisture Resistant, Non-Inductive Metal Foil

1 kOhms ±0.01% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - Y1627-1KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1627-1KTR-ND
Chip Resistor - Surface Mount Y1627-1KTR-ND
1 kOhms ±0.01% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Moisture Resistant, Non-Inductive Metal Foil

1 kOhms ±0.01% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - Y1627-1KDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1627-1KDKR-ND
Chip Resistor - Surface Mount Y1627-1KDKR-ND
1 kOhms ±0.01% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Moisture Resistant, Non-Inductive Metal Foil

1 kOhms ±0.01% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Res, 1K, 0.01%, 0.5W, 2010, Metal Foil; Resistor Case Style Vishay Foil Resistors - 45AC9698 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.01%, 0.5W, 2010, Metal Foil; Resistor Case Style Vishay Foil Resistors
45AC9698
Res, 1K, 0.01%, 0.5W, 2010, Metal Foil; Resistor Case Style Vishay Foil Resistors 45AC9698
RES, 1K, 0.01%, 0.5W, 2010, METAL FOIL; Resistor Case Style:2010 [5025 Metric]; Resistance:1kohm; Product Range:VSMP Series; Voltage Rating:187V; Resistor Element Material:Metal Foil; Power Rating:500mW; Resistance Tolerance:± 0.01%;RoHS Compliant: Yes

RES, 1K, 0.01%, 0.5W, 2010, METAL FOIL; Resistor Case Style:2010 [5025 Metric]; Resistance:1kohm; Product Range:VSMP Series; Voltage Rating:187V; Resistor Element Material:Metal Foil; Power Rating:500mW; Resistance Tolerance:± 0.01%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y1627-1KCT-ND 45AC9698
Product Name Chip Resistor - Surface Mount Res, 1K, 0.01%, 0.5W, 2010, Metal Foil; Resistor Case Style Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 2010; 2010 2010
Tolerance 0.0100 +/- % 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567545 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0024 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4223FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details