15 Ohms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Moisture Resistant, Non-Inductive Metal Foil
RES SMD 15 OHM 1% 1/2W 2010
VSMP2010 15R0000 TCR0.2 1.0% S T
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | Y162715R0000F9R-ND | Y162715R0000F9R | 59P2006 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Vsmp2010 15R0000 Tcr0.2 1.0% S T Vishay Foil Resistors |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Metal Foil | Metal Foil | |
| Mounting / Packaging | 2010; 2010 | 2010 | |
| Resistance Range | 15 ohms | 15 ohms |