V/N 303135U 12K600 0.02% B W 155
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 804-Y162512K6000Q24W-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Metal Foil |
| Mounting / Packaging | 1206; 1206 |
| Tolerance | 0.0200 +/- % |