Vishay Precision Group SMD 0.3W Resistor Y162512K0000B9W

Description
RES SMD 12K OHM 0.1% 0.3W 1206 Product overview: Y162512K0000B9W from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y162512K0000B9W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 12K OHM 0.1% 0.3W 1206 Product overview: Y162512K0000B9W from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y162512K0000B9W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.3W Resistor - 52-Y162512K0000B9W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.3W Resistor
52-Y162512K0000B9W
SMD 0.3W Resistor 52-Y162512K0000B9W
RES SMD 12K OHM 0.1% 0.3W 1206 Product overview: Y162512K0000B9W from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y162512K0000B9W can be used for catalog matching and distributor lookup.

RES SMD 12K OHM 0.1% 0.3W 1206 Product overview: Y162512K0000B9W from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y162512K0000B9W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - Y162512K0000B9W-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y162512K0000B9W-ND
Chip Resistor - Surface Mount Y162512K0000B9W-ND
12 kOhms ±0.1% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil

12 kOhms ±0.1% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1022456-Y162512K0000B9W
Resistors - Chip Resistor - Surface Mount 1022456-Y162512K0000B9W
Win Source Part Number: 1022456-Y162512K0000 B9W Category: Resistors>Chip Resistor - Surface Mount Series: VSMP Features: Moisture Resistant, Non-Inductive Package: Tray Height - Seated (Max): 0.025" (0.64mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±0.2ppm/°C Power (Watts): 0.3W Composition: Metal Foil Number of Terminations: 2 Resistance: 12 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.126" L x 0.062" W (3.20mm x 1.57mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)

Win Source Part Number: 1022456-Y162512K0000B9W
Category: Resistors>Chip Resistor - Surface Mount
Series: VSMP
Features: Moisture Resistant, Non-Inductive
Package: Tray
Height - Seated (Max): 0.025" (0.64mm)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±0.2ppm/°C
Power (Watts): 0.3W
Composition: Metal Foil
Number of Terminations: 2
Resistance: 12 kOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.126" L x 0.062" W (3.20mm x 1.57mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number 52-Y162512K0000B9W Y162512K0000B9W-ND 1022456-Y162512K0000B9W
Product Name SMD 0.3W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 1206 (3216 Metric) 1206; 1206
Resistance Range 12000 ohms 12000 ohms
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Standards and Certifications RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176073-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1020 ohms
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details