Vishay Precision Group Chip Resistor - Surface Mount Y162450R0000A9R

Description
50 Ohms ±0.05% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
50 Ohms ±0.05% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y162450R0000A9R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y162450R0000A9R-ND
Chip Resistor - Surface Mount Y162450R0000A9R-ND
50 Ohms ±0.05% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil

50 Ohms ±0.05% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - Y162450R0000A9R - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
Y162450R0000A9R
Chip Resistor - Surface Mount Y162450R0000A9R
RES SMD 50 OHM 0.05% 1/5W 0805

RES SMD 50 OHM 0.05% 1/5W 0805

Supplier's Site
Vsmp0805 50R000 Tcr0.2 0.05% S T Vishay Foil Resistors - 59P1710 - Newark, An Avnet Company
Chicago, IL, United States
Vsmp0805 50R000 Tcr0.2 0.05% S T Vishay Foil Resistors
59P1710
Vsmp0805 50R000 Tcr0.2 0.05% S T Vishay Foil Resistors 59P1710
VSMP0805 50R000 TCR0.2 0.05% S T

VSMP0805 50R000 TCR0.2 0.05% S T

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number Y162450R0000A9R-ND Y162450R0000A9R 59P1710
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Vsmp0805 50R000 Tcr0.2 0.05% S T Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 0805; 0805 0805
Resistance Range 50 ohms 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176754-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD304JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details