Vishay Precision Group Chip Resistor - Surface Mount Y16244K64000B9R

Description
4.64 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
4.64 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y16244K64000B9R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y16244K64000B9R-ND
Chip Resistor - Surface Mount Y16244K64000B9R-ND
4.64 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil

4.64 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Vsmp0805 4K6400 Tcr0.2 0.1% S T Vishay Foil Resistors - 59P1685 - Newark, An Avnet Company
Chicago, IL, United States
Vsmp0805 4K6400 Tcr0.2 0.1% S T Vishay Foil Resistors
59P1685
Vsmp0805 4K6400 Tcr0.2 0.1% S T Vishay Foil Resistors 59P1685
VSMP0805 4K6400 TCR0.2 0.1% S T

VSMP0805 4K6400 TCR0.2 0.1% S T

Supplier's Site
Chip Resistor - Surface Mount - Y16244K64000B9R - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
Y16244K64000B9R
Chip Resistor - Surface Mount Y16244K64000B9R
RES SMD 4.64K OHM 0.1% 1/5W 0805

RES SMD 4.64K OHM 0.1% 1/5W 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number Y16244K64000B9R-ND 59P1685 Y16244K64000B9R
Product Name Chip Resistor - Surface Mount Vsmp0805 4K6400 Tcr0.2 0.1% S T Vishay Foil Resistors Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 0805; 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 136216 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details