Vishay Precision Group Resistors - Chip Resistor - Surface Mount Y1624250R000T9R

Description
Win Source Part Number: 1352120-Y1624250R000 T9R Category: Resistors - Chip Resistor - Surface Mount Series: VSMP Features: Moisture Resistant, Non-Inductive Package: Tape & Reel Size / Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm) Height - Seated (Max): 0.025" (0.64mm) Standard Package: 1,000 Tolerance: ±0.01% Temperature Coefficient: ±0.2ppm/°C Power (Watts): 0.2W, 1/5W Composition: Metal Foil Number of Terminations: 2 Resistance: 250 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)
Request a Quote Datasheet
Description
Win Source Part Number: 1352120-Y1624250R000 T9R Category: Resistors - Chip Resistor - Surface Mount Series: VSMP Features: Moisture Resistant, Non-Inductive Package: Tape & Reel Size / Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm) Height - Seated (Max): 0.025" (0.64mm) Standard Package: 1,000 Tolerance: ±0.01% Temperature Coefficient: ±0.2ppm/°C Power (Watts): 0.2W, 1/5W Composition: Metal Foil Number of Terminations: 2 Resistance: 250 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1352120-Y1624250R000T9R - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1352120-Y1624250R000T9R
Resistors - Chip Resistor - Surface Mount 1352120-Y1624250R000T9R
Win Source Part Number: 1352120-Y1624250R000 T9R Category: Resistors - Chip Resistor - Surface Mount Series: VSMP Features: Moisture Resistant, Non-Inductive Package: Tape & Reel Size / Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm) Height - Seated (Max): 0.025" (0.64mm) Standard Package: 1,000 Tolerance: ±0.01% Temperature Coefficient: ±0.2ppm/°C Power (Watts): 0.2W, 1/5W Composition: Metal Foil Number of Terminations: 2 Resistance: 250 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)

Win Source Part Number: 1352120-Y1624250R000T9R
Category: Resistors - Chip Resistor - Surface Mount
Series: VSMP
Features: Moisture Resistant, Non-Inductive
Package: Tape & Reel
Size / Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm)
Height - Seated (Max): 0.025" (0.64mm)
Standard Package: 1,000
Tolerance: ±0.01%
Temperature Coefficient: ±0.2ppm/°C
Power (Watts): 0.2W, 1/5W
Composition: Metal Foil
Number of Terminations: 2
Resistance: 250 Ohms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)

Buy Now Datasheet
Chip Resistor - Surface Mount - Y1624250R000T9R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1624250R000T9R-ND
Chip Resistor - Surface Mount Y1624250R000T9R-ND
250 Ohms ±0.01% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil

250 Ohms ±0.01% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Res, Metal Foil, 250R, 0.01%, 0.2W, 0805; Resistance Vishay Foil Resistors - 98K2382 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Foil, 250R, 0.01%, 0.2W, 0805; Resistance Vishay Foil Resistors
98K2382
Res, Metal Foil, 250R, 0.01%, 0.2W, 0805; Resistance Vishay Foil Resistors 98K2382
RES, METAL FOIL, 250R, 0.01%, 0.2W, 0805; Resistance:250ohm; Resistance Tolerance:± 0.01%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Foil; Resistor Type:Precision; Voltage Rating:40V RoHS Compliant: Yes

RES, METAL FOIL, 250R, 0.01%, 0.2W, 0805; Resistance:250ohm; Resistance Tolerance:± 0.01%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Foil; Resistor Type:Precision; Voltage Rating:40V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - Y1624250R000T9R - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
Y1624250R000T9R
Chip Resistor - Surface Mount Y1624250R000T9R
RES SMD 250 OHM 0.01% 1/5W 0805

RES SMD 250 OHM 0.01% 1/5W 0805

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 1352120-Y1624250R000T9R Y1624250R000T9R-ND 98K2382 Y1624250R000T9R
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Metal Foil, 250R, 0.01%, 0.2W, 0805; Resistance Vishay Foil Resistors Chip Resistor - Surface Mount
Technology / Construction Metal Foil Metal Foil Metal Foil Metal Foil
Resistance Range 250 ohms 250 ohms 250 ohms 250 ohms
Tolerance 0.0100 +/- % 0.0100 +/- % 0.0100 +/- % 0.0100 +/- %
Temperature Coefficient 0.2000 ±ppm/°C 0.2000 ±ppm/°C
Power Rating 0.2000 watts 0.2000 watts 0.2000 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176093-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 19100 ohms
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details