Vishay Precision Group Chip Resistor - Surface Mount Y16063R30000F9R

Description
3.3 Ohms ±1% 1W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
3.3 Ohms ±1% 1W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y16063R30000F9R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y16063R30000F9R-ND
Chip Resistor - Surface Mount Y16063R30000F9R-ND
3.3 Ohms ±1% 1W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil

3.3 Ohms ±1% 1W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1350484-Y16063R30000F9R - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1350484-Y16063R30000F9R
Resistors - Chip Resistor - Surface Mount 1350484-Y16063R30000F9R
Win Source Part Number: 1350484-Y16063R30000 F9R Category: Resistors - Chip Resistor - Surface Mount Series: VCS1625ZP Features: Current Sense, Moisture Resistant, Non-Inductive Package: Tape & Reel Size / Dimension: 0.160" L x 0.250" W (4.06mm x 6.35mm) Height - Seated (Max): 0.040" (1.02mm) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±0.2ppm/°C Power (Watts): 1W Composition: Metal Foil Number of Terminations: 4 Resistance: 3.3 Ohms Package / Case: Wide 2516 (6440 Metric) , 1625 Supplier Device Package: SMD Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)

Win Source Part Number: 1350484-Y16063R30000F9R
Category: Resistors - Chip Resistor - Surface Mount
Series: VCS1625ZP
Features: Current Sense, Moisture Resistant, Non-Inductive
Package: Tape & Reel
Size / Dimension: 0.160" L x 0.250" W (4.06mm x 6.35mm)
Height - Seated (Max): 0.040" (1.02mm)
Standard Package: 1,000
Tolerance: ±1%
Temperature Coefficient: ±0.2ppm/°C
Power (Watts): 1W
Composition: Metal Foil
Number of Terminations: 4
Resistance: 3.3 Ohms
Package / Case: Wide 2516 (6440 Metric) , 1625
Supplier Device Package: SMD
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number Y16063R30000F9R-ND 1350484-Y16063R30000F9R
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); Wide 2516
Resistance Range 3.3 ohms 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 2-2176094-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221000 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details