Vishay Precision Group Resistor Networks, Arrays Y1522V0191VV0U

Description
1k Ohm ±0.005% 100mW Power Per Element Voltage Divider 4 Resistor Network/Array ±2ppm/°C 8-SMD, Gull Wing
Request a Quote Datasheet
Description
1k Ohm ±0.005% 100mW Power Per Element Voltage Divider 4 Resistor Network/Array ±2ppm/°C 8-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - Y1522V0191VV0U-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
Y1522V0191VV0U-ND
Resistor Networks, Arrays Y1522V0191VV0U-ND
1k Ohm ±0.005% 100mW Power Per Element Voltage Divider 4 Resistor Network/Array ±2ppm/°C 8-SMD, Gull Wing

1k Ohm ±0.005% 100mW Power Per Element Voltage Divider 4 Resistor Network/Array ±2ppm/°C 8-SMD, Gull Wing

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number Y1522V0191VV0U-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 8-SMD, Gull Wing
Resistance Range 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R364JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details