100, 1.9k Ohm ±0.01% 100mW Power Per Element Isolated 4 Resistor Network/Array ±2ppm/°C 8-SMD, Gull Wing
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | Y1521V0398TT0L-ND |
| Product Name | Resistor Networks, Arrays |
| Configuration | Chip Array |
| Category / Application | General Use |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 8-SMD, Gull Wing |
| Resistance Range | 100 to 1900 ohms |