Vishay Precision Group Vsm1206 711R00 Tcr2 1.0% S W Vishay Foil Resistors Y1496711R000F9W

Description
VSM1206 711R00 TCR2 1.0% S W
Description
VSM1206 711R00 TCR2 1.0% S W

Suppliers

Company
Product
Description
Supplier Links
Vsm1206 711R00 Tcr2 1.0% S W Vishay Foil Resistors - 59P1400 - Newark, An Avnet Company
Chicago, IL, United States
Vsm1206 711R00 Tcr2 1.0% S W Vishay Foil Resistors
59P1400
Vsm1206 711R00 Tcr2 1.0% S W Vishay Foil Resistors 59P1400
VSM1206 711R00 TCR2 1.0% S W

VSM1206 711R00 TCR2 1.0% S W

Supplier's Site
Chip Resistor - Surface Mount - Y1496711R000F9W - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
Y1496711R000F9W
Chip Resistor - Surface Mount Y1496711R000F9W
RES SMD 711 OHM 1% 0.15W 1206

RES SMD 711 OHM 1% 0.15W 1206

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 59P1400 Y1496711R000F9W
Product Name Vsm1206 711R00 Tcr2 1.0% S W Vishay Foil Resistors Chip Resistor - Surface Mount
Configuration Single Resistor
Mounting / Packaging 1206
Technology / Construction Metal Foil
Resistance Range 711 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249305 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details