Vishay Precision Group Chip Resistor - Surface Mount Y149623R7000C0W

Description
RES SMD 23.7OHM 0.25% 0.15W 1206
Description
RES SMD 23.7OHM 0.25% 0.15W 1206

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y149623R7000C0W - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
Y149623R7000C0W
Chip Resistor - Surface Mount Y149623R7000C0W
RES SMD 23.7OHM 0.25% 0.15W 1206

RES SMD 23.7OHM 0.25% 0.15W 1206

Supplier's Site
Vsm1206 23R700 Tcr2 0.25% B W Vishay Foil Resistors - 59P1328 - Newark, An Avnet Company
Chicago, IL, United States
Vsm1206 23R700 Tcr2 0.25% B W Vishay Foil Resistors
59P1328
Vsm1206 23R700 Tcr2 0.25% B W Vishay Foil Resistors 59P1328
VSM1206 23R700 TCR2 0.25% B W

VSM1206 23R700 TCR2 0.25% B W

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number Y149623R7000C0W 59P1328
Product Name Chip Resistor - Surface Mount Vsm1206 23R700 Tcr2 0.25% B W Vishay Foil Resistors
Technology / Construction Metal Foil
Resistance Range 23.7 ohms
Tolerance 0.2500 +/- %
Power Rating 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD125GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details