Vishay Precision Group Vsm1206 15R200 Tcr2 0.25% B W Vishay Foil Resistors Y149615R2000C0W

Description
VSM1206 15R200 TCR2 0.25% B W
Description
VSM1206 15R200 TCR2 0.25% B W

Suppliers

Company
Product
Description
Supplier Links
Vsm1206 15R200 Tcr2 0.25% B W Vishay Foil Resistors - 59P1297 - Newark, An Avnet Company
Chicago, IL, United States
Vsm1206 15R200 Tcr2 0.25% B W Vishay Foil Resistors
59P1297
Vsm1206 15R200 Tcr2 0.25% B W Vishay Foil Resistors 59P1297
VSM1206 15R200 TCR2 0.25% B W

VSM1206 15R200 TCR2 0.25% B W

Supplier's Site
Chip Resistor - Surface Mount - Y149615R2000C0W - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
Y149615R2000C0W
Chip Resistor - Surface Mount Y149615R2000C0W
RES SMD 15.2OHM 0.25% 0.15W 1206

RES SMD 15.2OHM 0.25% 0.15W 1206

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 59P1297 Y149615R2000C0W
Product Name Vsm1206 15R200 Tcr2 0.25% B W Vishay Foil Resistors Chip Resistor - Surface Mount
Configuration Single Resistor
Mounting / Packaging 1206
Technology / Construction Metal Foil
Resistance Range 15.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567777P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers