Vishay Precision Group Vsm1206 15R000 Tcr2 0.25% B W Vishay Foil Resistors Y149615R0000C0W

Description
VSM1206 15R000 TCR2 0.25% B W
Description
VSM1206 15R000 TCR2 0.25% B W

Suppliers

Company
Product
Description
Supplier Links
Vsm1206 15R000 Tcr2 0.25% B W Vishay Foil Resistors - 59P1296 - Newark, An Avnet Company
Chicago, IL, United States
Vsm1206 15R000 Tcr2 0.25% B W Vishay Foil Resistors
59P1296
Vsm1206 15R000 Tcr2 0.25% B W Vishay Foil Resistors 59P1296
VSM1206 15R000 TCR2 0.25% B W

VSM1206 15R000 TCR2 0.25% B W

Supplier's Site
Chip Resistor - Surface Mount - Y149615R0000C0W - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
Y149615R0000C0W
Chip Resistor - Surface Mount Y149615R0000C0W
RES SMD 15 OHM 0.25% 0.15W 1206

RES SMD 15 OHM 0.25% 0.15W 1206

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 59P1296 Y149615R0000C0W
Product Name Vsm1206 15R000 Tcr2 0.25% B W Vishay Foil Resistors Chip Resistor - Surface Mount
Configuration Single Resistor
Mounting / Packaging 1206
Technology / Construction Metal Foil
Resistance Range 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details