Vishay Precision Group Vsm1206 12R000 Tcr2 0.25% B W Vishay Foil Resistors Y149612R0000C0W

Description
VSM1206 12R000 TCR2 0.25% B W
Description
VSM1206 12R000 TCR2 0.25% B W

Suppliers

Company
Product
Description
Supplier Links
Vsm1206 12R000 Tcr2 0.25% B W Vishay Foil Resistors - 59P1283 - Newark, An Avnet Company
Chicago, IL, United States
Vsm1206 12R000 Tcr2 0.25% B W Vishay Foil Resistors
59P1283
Vsm1206 12R000 Tcr2 0.25% B W Vishay Foil Resistors 59P1283
VSM1206 12R000 TCR2 0.25% B W

VSM1206 12R000 TCR2 0.25% B W

Supplier's Site
Chip Resistor - Surface Mount - Y149612R0000C0W - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
Y149612R0000C0W
Chip Resistor - Surface Mount Y149612R0000C0W
RES SMD 12 OHM 0.25% 0.15W 1206

RES SMD 12 OHM 0.25% 0.15W 1206

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 59P1283 Y149612R0000C0W
Product Name Vsm1206 12R000 Tcr2 0.25% B W Vishay Foil Resistors Chip Resistor - Surface Mount
Configuration Single Resistor
Mounting / Packaging 1206
Technology / Construction Metal Foil
Resistance Range 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details