Vishay Precision Group Vsm1206 11R500 Tcr2 0.25% B W Vishay Foil Resistors Y149611R5000C0W

Description
VSM1206 11R500 TCR2 0.25% B W
Description
VSM1206 11R500 TCR2 0.25% B W

Suppliers

Company
Product
Description
Supplier Links
Vsm1206 11R500 Tcr2 0.25% B W Vishay Foil Resistors - 59P1280 - Newark, An Avnet Company
Chicago, IL, United States
Vsm1206 11R500 Tcr2 0.25% B W Vishay Foil Resistors
59P1280
Vsm1206 11R500 Tcr2 0.25% B W Vishay Foil Resistors 59P1280
VSM1206 11R500 TCR2 0.25% B W

VSM1206 11R500 TCR2 0.25% B W

Supplier's Site
Chip Resistor - Surface Mount - Y149611R5000C0W - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
Y149611R5000C0W
Chip Resistor - Surface Mount Y149611R5000C0W
RES SMD 11.5OHM 0.25% 0.15W 1206

RES SMD 11.5OHM 0.25% 0.15W 1206

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 59P1280 Y149611R5000C0W
Product Name Vsm1206 11R500 Tcr2 0.25% B W Vishay Foil Resistors Chip Resistor - Surface Mount
Configuration Single Resistor
Mounting / Packaging 1206
Technology / Construction Metal Foil
Resistance Range 11.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614970-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details