Vishay Precision Group Chip Resistor - Surface Mount Y14890R02000B9R

Description
20 mOhms ±0.1% 5W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element
Request a Quote Datasheet
Description
20 mOhms ±0.1% 5W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 804-Y14890R02000B9RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-Y14890R02000B9RCT-ND
Chip Resistor - Surface Mount 804-Y14890R02000B9RCT-ND
20 mOhms ±0.1% 5W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element

20 mOhms ±0.1% 5W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 804-Y14890R02000B9RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-Y14890R02000B9RTR-ND
Chip Resistor - Surface Mount 804-Y14890R02000B9RTR-ND
20 mOhms ±0.1% 5W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element

20 mOhms ±0.1% 5W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Current Sense Res, R020, 5W, 2817 Rohs Compliant Vishay Foil Resistors - 42AK5592 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, R020, 5W, 2817 Rohs Compliant Vishay Foil Resistors
42AK5592
Current Sense Res, R020, 5W, 2817 Rohs Compliant Vishay Foil Resistors 42AK5592
CURRENT SENSE RES, R020, 5W, 2817 ROHS COMPLIANT: YES

CURRENT SENSE RES, R020, 5W, 2817 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 804-Y14890R02000B9RCT-ND 42AK5592
Product Name Chip Resistor - Surface Mount Current Sense Res, R020, 5W, 2817 Rohs Compliant Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy
Mounting / Packaging Nonstandard
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details