Vishay Intertechnology, Inc. Chip Resistor - Surface Mount Y14880R03200D0R

Description
32 mOhms ±0.5% 2W Chip Resistor Nonstandard Current Sense Metal Foil
Request a Quote Datasheet
Description
32 mOhms ±0.5% 2W Chip Resistor Nonstandard Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y14880R03200D0R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y14880R03200D0R-ND
Chip Resistor - Surface Mount Y14880R03200D0R-ND
32 mOhms ±0.5% 2W Chip Resistor Nonstandard Current Sense Metal Foil

32 mOhms ±0.5% 2W Chip Resistor Nonstandard Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - Y14880R03200D0R - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
Y14880R03200D0R
Chip Resistor - Surface Mount Y14880R03200D0R
RES 0.032 OHM 0.5% 2W NONSTAND

RES 0.032 OHM 0.5% 2W NONSTAND

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number Y14880R03200D0R-ND Y14880R03200D0R
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging Nonstandard
Resistance Range 0.0320 ohms 0.0320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C682J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details