Vishay Precision Group Chip Resistor - Surface Mount Y14870R15000F9W

Description
150 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
150 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y14870R15000F9W-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y14870R15000F9W-ND
Chip Resistor - Surface Mount Y14870R15000F9W-ND
150 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

150 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Csm2512 0R1500 1.0% S W Vishay Foil Resistors - 59P1157 - Newark, An Avnet Company
Chicago, IL, United States
Csm2512 0R1500 1.0% S W Vishay Foil Resistors
59P1157
Csm2512 0R1500 1.0% S W Vishay Foil Resistors 59P1157
CSM2512 0R1500 1.0% S W

CSM2512 0R1500 1.0% S W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y14870R15000F9W-ND 59P1157
Product Name Chip Resistor - Surface Mount Csm2512 0R1500 1.0% S W Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil
Mounting / Packaging 2512; 2512 2512
Resistance Range 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers