Vishay Precision Group Chip Resistor - Surface Mount Y14870R05000F9W

Description
50 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet
Description
50 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y1487-.05B-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1487-.05B-ND
Chip Resistor - Surface Mount Y1487-.05B-ND
50 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Metal Foil

50 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
SMD 0.05 Ohm 1W Resistor - 52-Y14870R05000F9W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.05 Ohm 1W Resistor
52-Y14870R05000F9W
SMD 0.05 Ohm 1W Resistor 52-Y14870R05000F9W
Res Metal Strip 2512 0.05 Ohm 1% 1W ±15ppm/°C Pad SMD Waffle Product overview: Y14870R05000F9W from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y14870R05000F9W can be used for catalog matching and distributor lookup.

Res Metal Strip 2512 0.05 Ohm 1% 1W ±15ppm/°C Pad SMD Waffle Product overview: Y14870R05000F9W from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y14870R05000F9W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, 0.05R, 1%, 1W; Resistance Vishay Foil Resistors - 40AH1259 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 0.05R, 1%, 1W; Resistance Vishay Foil Resistors
40AH1259
Resistor, 0.05R, 1%, 1W; Resistance Vishay Foil Resistors 40AH1259
RESISTOR, 0.05R, 1%, 1W; Resistance:0.05ohm; Product Range:-; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature Coefficient:± 15ppm/°C; Resistor RoHS Compliant: Yes

RESISTOR, 0.05R, 1%, 1W; Resistance:0.05ohm; Product Range:-; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature Coefficient:± 15ppm/°C; Resistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number Y1487-.05B-ND 52-Y14870R05000F9W 40AH1259
Product Name Chip Resistor - Surface Mount SMD 0.05 Ohm 1W Resistor Resistor, 0.05R, 1%, 1W; Resistance Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil Metal Strip Metal Foil
Mounting / Packaging 2512; 2512 2512 2512
Resistance Range 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details