15 mOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Metal Foil
CSM2512 0R0150 0.1% B T
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | Y14870R01500B0R-ND | 59P1116 |
| Product Name | Chip Resistor - Surface Mount | Csm2512 0R0150 0.1% B T Vishay Foil Resistors |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Current Sensing; General Use | |
| Technology / Construction | Metal Foil | |
| Mounting / Packaging | 2512; 2512 | 2512 |
| Resistance Range | 0.0150 ohms |