300 µOhms ±1% 10W Chip Resistor 3920 (1052 Metric) Automotive AEC-Q200, Current Sense, Non-Inductive Metal Element
300 µOhms ±1% 10W Chip Resistor 3920 (1052 Metric) Automotive AEC-Q200, Current Sense, Non-Inductive Metal Element
CURRENT SENSE RES, R0003, 12W, 3920 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 804-Y14840R00030F9RTR-ND | 42AK5579 |
| Product Name | Chip Resistor - Surface Mount | Current Sense Res, R0003, 12W, 3920 Rohs Compliant Vishay Foil Resistors |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; Current Sensing; General Use | Current Sensing |
| Technology / Construction | MetalAlloy | |
| Mounting / Packaging | 3920 | |
| Tolerance | 1 +/- % |