Vishay Precision Group Chip Resistor - Surface Mount Y14556K00000A0R

Description
6 kOhms ±0.05% 0.2W, 1/5W Chip Resistor Nonstandard Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
6 kOhms ±0.05% 0.2W, 1/5W Chip Resistor Nonstandard Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y14556K00000A0R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y14556K00000A0R-ND
Chip Resistor - Surface Mount Y14556K00000A0R-ND
6 kOhms ±0.05% 0.2W, 1/5W Chip Resistor Nonstandard Moisture Resistant, Non-Inductive Metal Foil

6 kOhms ±0.05% 0.2W, 1/5W Chip Resistor Nonstandard Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Vsm1506 6K0000 Tcr2 0.05% B T Vishay Foil Resistors - 59P0925 - Newark, An Avnet Company
Chicago, IL, United States
Vsm1506 6K0000 Tcr2 0.05% B T Vishay Foil Resistors
59P0925
Vsm1506 6K0000 Tcr2 0.05% B T Vishay Foil Resistors 59P0925
VSM1506 6K0000 TCR2 0.05% B T

VSM1506 6K0000 TCR2 0.05% B T

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y14556K00000A0R-ND 59P0925
Product Name Chip Resistor - Surface Mount Vsm1506 6K0000 Tcr2 0.05% B T Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Nonstandard
Tolerance 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2573345 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 6.8 ohms
View Details