500 Ohms ±0.01% 0.2W, 1/5W Chip Resistor Nonstandard Moisture Resistant, Non-Inductive Metal Foil
VSM1506 500R00 TCR2 0.01% B W
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | Y1455500R000T0W-ND | 59P0920 |
| Product Name | Chip Resistor - Surface Mount | Vsm1506 500R00 Tcr2 0.01% B W Vishay Foil Resistors |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Metal Foil | |
| Mounting / Packaging | Nonstandard | |
| Resistance Range | 500 ohms |