Vishay Precision Group Chip Resistor - Surface Mount Y1455100R000Q0R

Description
100 Ohms ±0.02% 0.2W, 1/5W Chip Resistor Nonstandard Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
100 Ohms ±0.02% 0.2W, 1/5W Chip Resistor Nonstandard Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y1455100R000Q0R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1455100R000Q0R-ND
Chip Resistor - Surface Mount Y1455100R000Q0R-ND
100 Ohms ±0.02% 0.2W, 1/5W Chip Resistor Nonstandard Moisture Resistant, Non-Inductive Metal Foil

100 Ohms ±0.02% 0.2W, 1/5W Chip Resistor Nonstandard Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Vsm1506 100R00 Tcr2 0.02% B T Vishay Foil Resistors - 59P0671 - Newark, An Avnet Company
Chicago, IL, United States
Vsm1506 100R00 Tcr2 0.02% B T Vishay Foil Resistors
59P0671
Vsm1506 100R00 Tcr2 0.02% B T Vishay Foil Resistors 59P0671
VSM1506 100R00 TCR2 0.02% B T

VSM1506 100R00 TCR2 0.02% B T

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y1455100R000Q0R-ND 59P0671
Product Name Chip Resistor - Surface Mount Vsm1506 100R00 Tcr2 0.02% B T Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Nonstandard
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details