80 kOhms ±0.005% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
Z201T 80K000 0.005% 955130 TERADYNE
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | Y145380K0000V129L-ND | 59P0567 |
| Product Name | Through Hole Resistors | Z201T 80K000 0.005% 955130 Teradyne Vishay Foil Resistors |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Metal Foil | |
| Mounting / Packaging | Radial | |
| Tolerance | 0.0050 +/- % |