VPG Foil Resistors Y14535K00000V9L
5 kOhms ±0.005% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
RES, METAL FOIL, 5K, 0.005%, 0.6W, RAD; Resistance:5kohm; Product Range:Z201 Series; Power Rating:600mW; Resistance Tolerance:± 0.005%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 7637319 | Y1453-5.0KA-ND | 39T1684 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Res, Metal Foil, 5K, 0.005%, 0.6W, Rad; Resistance Vishay Foil Resistors |
| Technology / Construction | Metal foil | Metal Foil | Metal Foil |
| Mounting / Packaging | ThroughHole | Radial | Radial Leaded |
| Standards and Certifications | RoHS | RoHS | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use |