VISHAY PRECISION GROUP
Y144210K0000T0L -- RS92N 10K000 0.01% VISHAY FOIL RESISTORS
Vishay Precision Group
Rs92N 10K000 0.01% Vishay Foil Resistors
Y144210K0000T0L
Description
RS92N 10K000 0.01%
Description
RS92N 10K000 0.01%
Suppliers
Rs92N 10K000 0.01% Vishay Foil Resistors
59P0232
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
59P0232 |
|
Product Name
|
Rs92N 10K000 0.01% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
147000 ohms
Tolerance
1 +/- %
View Details
2 suppliers
Technology / Construction
Thick film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications
RoHS
View Details
Configuration
Single Resistor
Category / Application
Automotive; Braking Resistor; Industrial; Power Applications
Technology / Construction
Wirewound
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details