Vishay Intertechnology, Inc. Resistors - Through Hole Resistors Y14415K00000V9L

Description
Win Source Part Number: 1352036-Y14415K00000 V9L Category: Resistors - Through Hole Resistors Series: Z Features: Moisture Resistant, Non-Inductive Package: Bulk Size / Dimension: 0.575" L x 0.160" W (14.61mm x 4.06mm) Height - Seated (Max): 0.413" (10.49mm) Standard Package: 25 Tolerance: ±0.005% Temperature Coefficient: ±0.2ppm/°C Power (Watts): 1W Composition: Metal Foil Number of Terminations: 2 Resistance: 5 kOhms Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)
Request a Quote Datasheet
Description
Win Source Part Number: 1352036-Y14415K00000 V9L Category: Resistors - Through Hole Resistors Series: Z Features: Moisture Resistant, Non-Inductive Package: Bulk Size / Dimension: 0.575" L x 0.160" W (14.61mm x 4.06mm) Height - Seated (Max): 0.413" (10.49mm) Standard Package: 25 Tolerance: ±0.005% Temperature Coefficient: ±0.2ppm/°C Power (Watts): 1W Composition: Metal Foil Number of Terminations: 2 Resistance: 5 kOhms Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Through Hole Resistors - 1352036-Y14415K00000V9L - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1352036-Y14415K00000V9L
Resistors - Through Hole Resistors 1352036-Y14415K00000V9L
Win Source Part Number: 1352036-Y14415K00000 V9L Category: Resistors - Through Hole Resistors Series: Z Features: Moisture Resistant, Non-Inductive Package: Bulk Size / Dimension: 0.575" L x 0.160" W (14.61mm x 4.06mm) Height - Seated (Max): 0.413" (10.49mm) Standard Package: 25 Tolerance: ±0.005% Temperature Coefficient: ±0.2ppm/°C Power (Watts): 1W Composition: Metal Foil Number of Terminations: 2 Resistance: 5 kOhms Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)

Win Source Part Number: 1352036-Y14415K00000V9L
Category: Resistors - Through Hole Resistors
Series: Z
Features: Moisture Resistant, Non-Inductive
Package: Bulk
Size / Dimension: 0.575" L x 0.160" W (14.61mm x 4.06mm)
Height - Seated (Max): 0.413" (10.49mm)
Standard Package: 25
Tolerance: ±0.005%
Temperature Coefficient: ±0.2ppm/°C
Power (Watts): 1W
Composition: Metal Foil
Number of Terminations: 2
Resistance: 5 kOhms
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1352036-Y14415K00000V9L
Product Name Resistors - Through Hole Resistors
Technology / Construction Metal Foil
Resistance Range 5000 ohms
Tolerance 0.0050 +/- %
Temperature Coefficient 0.2000 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R160JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details