Vishay Precision Group Resistor Networks, Arrays Y1365V0019QT9W

Description
"5k Ohm ±0.02% 100mW Power Per Element Isolated 4 Resistor Network/Array ±2ppm/°C 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"5k Ohm ±0.02% 100mW Power Per Element Isolated 4 Resistor Network/Array ±2ppm/°C 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - Y1365V0019QT9W-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
Y1365V0019QT9W-ND
Resistor Networks, Arrays Y1365V0019QT9W-ND
"5k Ohm ±0.02% 100mW Power Per Element Isolated 4 Resistor Network/Array ±2ppm/°C 8-SOIC (0.154"", 3.90mm Width)"

"5k Ohm ±0.02% 100mW Power Per Element Isolated 4 Resistor Network/Array ±2ppm/°C 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Smn 5K00/5K00/5K00/5K00 Tcr2 Q T S W Vishay Foil Resistors - 59P0157 - Newark, An Avnet Company
Chicago, IL, United States
Smn 5K00/5K00/5K00/5K00 Tcr2 Q T S W Vishay Foil Resistors
59P0157
Smn 5K00/5K00/5K00/5K00 Tcr2 Q T S W Vishay Foil Resistors 59P0157
SMN 5K00/5K00/5K00/5K00 TCR2 Q T S W

SMN 5K00/5K00/5K00/5K00 TCR2 Q T S W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y1365V0019QT9W-ND 59P0157
Product Name Resistor Networks, Arrays Smn 5K00/5K00/5K00/5K00 Tcr2 Q T S W Vishay Foil Resistors
Configuration Chip Array Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "8-SOIC
Resistance Range 5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers