VISHAY PRECISION GROUP
Y1186250K000T0L -- E102C 250K000 0.01% VISHAY FOIL RESISTORS
Vishay Precision Group
E102C 250K000 0.01% Vishay Foil Resistors
Y1186250K000T0L
Description
E102C 250K000 0.01%
Description
E102C 250K000 0.01%
Suppliers
E102C 250K000 0.01% Vishay Foil Resistors
61M4528
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
61M4528 |
|
Product Name
|
E102C 250K000 0.01% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
ThroughHole
Resistance Range
25 ohms
View Details
2 suppliers
Technology / Construction
Wirewound; Wirewound
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Mounting / Packaging
2512 (6432 Metric)
Resistance Range
0.0050 ohms
Temperature Coefficient
50 ±ppm/°C
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details