Vishay Precision Group Chip Resistor - Surface Mount Y11728K00000T0W

Description
8 kOhms ±0.01% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
8 kOhms ±0.01% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y11728K00000T0W-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y11728K00000T0W-ND
Chip Resistor - Surface Mount Y11728K00000T0W-ND
8 kOhms ±0.01% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil

8 kOhms ±0.01% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Vsm0805 8K0000 Tcr2 0.01% B W Vishay Foil Resistors - 58P9855 - Newark, An Avnet Company
Chicago, IL, United States
Vsm0805 8K0000 Tcr2 0.01% B W Vishay Foil Resistors
58P9855
Vsm0805 8K0000 Tcr2 0.01% B W Vishay Foil Resistors 58P9855
VSM0805 8K0000 TCR2 0.01% B W

VSM0805 8K0000 TCR2 0.01% B W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y11728K00000T0W-ND 58P9855
Product Name Chip Resistor - Surface Mount Vsm0805 8K0000 Tcr2 0.01% B W Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging 0805; 0805 0805
Tolerance 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1469488 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details