Vishay Precision Group Chip Resistor - Surface Mount Y1172500R000A0W

Description
500 Ohms ±0.05% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
500 Ohms ±0.05% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y1172500R000A0W-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1172500R000A0W-ND
Chip Resistor - Surface Mount Y1172500R000A0W-ND
500 Ohms ±0.05% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil

500 Ohms ±0.05% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Vsm0805 500R00 Tcr2 0.05% B W Vishay Foil Resistors - 58P9797 - Newark, An Avnet Company
Chicago, IL, United States
Vsm0805 500R00 Tcr2 0.05% B W Vishay Foil Resistors
58P9797
Vsm0805 500R00 Tcr2 0.05% B W Vishay Foil Resistors 58P9797
VSM0805 500R00 TCR2 0.05% B W

VSM0805 500R00 TCR2 0.05% B W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y1172500R000A0W-ND 58P9797
Product Name Chip Resistor - Surface Mount Vsm0805 500R00 Tcr2 0.05% B W Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging 0805; 0805 0805
Resistance Range 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722189 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details