Vishay Precision Group Chip Resistor - Surface Mount Y11697R68000B0L

Description
7.68 Ohms ±0.1% 0.6W Chip Resistor 3017 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil
Request a Quote Datasheet
Description
7.68 Ohms ±0.1% 0.6W Chip Resistor 3017 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y11697R68000B0L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y11697R68000B0L-ND
Chip Resistor - Surface Mount Y11697R68000B0L-ND
7.68 Ohms ±0.1% 0.6W Chip Resistor 3017 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

7.68 Ohms ±0.1% 0.6W Chip Resistor 3017 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - Y11697R68000B0L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
Y11697R68000B0L
Chip Resistor - Surface Mount Y11697R68000B0L
RES SMD 7.68OHM 0.1% 0.6W J LEAD

RES SMD 7.68OHM 0.1% 0.6W J LEAD

Supplier's Site Datasheet
Smr3D 7R6800 Tcr2 0.1% B B Vishay Foil Resistors - 58P9471 - Newark, An Avnet Company
Chicago, IL, United States
Smr3D 7R6800 Tcr2 0.1% B B Vishay Foil Resistors
58P9471
Smr3D 7R6800 Tcr2 0.1% B B Vishay Foil Resistors 58P9471
SMR3D 7R6800 TCR2 0.1% B B

SMR3D 7R6800 TCR2 0.1% B B

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number Y11697R68000B0L-ND Y11697R68000B0L 58P9471
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Smr3D 7R6800 Tcr2 0.1% B B Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 3017 J-Lead
Resistance Range 7.68 ohms 7.68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details