50 Ohms ±0.1% 0.6W Chip Resistor 3017 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil
50 Ohms ±0.1% 0.6W Chip Resistor 3017 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil
50 Ohms ±0.1% 0.6W Chip Resistor 3017 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil
RES SMD 50 OHM 0.1% 0.6W J LEAD Product overview: Y116950R0000B9R from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 OHM, 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50 OHM, 0.6W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y116950R0000B9R can be used for catalog matching and distributor lookup.
RES, 50R, 0.1%, 0.6W, 2917, METAL FOIL; Resistor Case Style:2917 [7343 Metric]; Resistance:50ohm; Product Range:SMR3D Series; Voltage Rating:180V; Resistor Element Material:Metal Foil; Power Rating:600mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | Y1169-50CT-ND | 52-Y116950R0000B9R | 45AC9694 |
| Product Name | Chip Resistor - Surface Mount | SMD 50 OHM 0.6W Resistor | Res, 50R, 0.1%, 0.6W, 2917, Metal Foil; Resistor Case Style Vishay Foil Resistors |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Metal Foil | Metal Foil | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 3017 J-Lead | 3017 J-Lead | 2917 [7343 Metric] |
| Resistance Range | 50 ohms | 50 ohms | 50 ohms |