Vishay Precision Group Chip Resistor - Surface Mount Y116940R2000Q0L

Description
40.2 Ohms ±0.02% 0.6W Chip Resistor 3017 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil
Request a Quote Datasheet
Description
40.2 Ohms ±0.02% 0.6W Chip Resistor 3017 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 804-Y116940R2000Q0L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-Y116940R2000Q0L-ND
Chip Resistor - Surface Mount 804-Y116940R2000Q0L-ND
40.2 Ohms ±0.02% 0.6W Chip Resistor 3017 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

40.2 Ohms ±0.02% 0.6W Chip Resistor 3017 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

Buy Now Datasheet
Smr3D 40R200 Tcr2 0.02% B B Vishay Foil Resistors - 58P9359 - Newark, An Avnet Company
Chicago, IL, United States
Smr3D 40R200 Tcr2 0.02% B B Vishay Foil Resistors
58P9359
Smr3D 40R200 Tcr2 0.02% B B Vishay Foil Resistors 58P9359
SMR3D 40R200 TCR2 0.02% B B

SMR3D 40R200 TCR2 0.02% B B

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 804-Y116940R2000Q0L-ND 58P9359
Product Name Chip Resistor - Surface Mount Smr3D 40R200 Tcr2 0.02% B B Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 3017 J-Lead
Resistance Range 40.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD105JCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details