Vishay Precision Group Chip Resistor - Surface Mount Y116933K2000T0R

Description
33.2 kOhms ±0.01% 0.4W, 2/5W Chip Resistor 3017 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil
Request a Quote Datasheet
Description
33.2 kOhms ±0.01% 0.4W, 2/5W Chip Resistor 3017 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y116933K2000T0R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y116933K2000T0R-ND
Chip Resistor - Surface Mount Y116933K2000T0R-ND
33.2 kOhms ±0.01% 0.4W, 2/5W Chip Resistor 3017 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

33.2 kOhms ±0.01% 0.4W, 2/5W Chip Resistor 3017 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

Buy Now Datasheet
Smr3D 33K200 Tcr2 0.01% B T Vishay Foil Resistors - 58P9314 - Newark, An Avnet Company
Chicago, IL, United States
Smr3D 33K200 Tcr2 0.01% B T Vishay Foil Resistors
58P9314
Smr3D 33K200 Tcr2 0.01% B T Vishay Foil Resistors 58P9314
SMR3D 33K200 TCR2 0.01% B T

SMR3D 33K200 TCR2 0.01% B T

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y116933K2000T0R-ND 58P9314
Product Name Chip Resistor - Surface Mount Smr3D 33K200 Tcr2 0.01% B T Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 3017 J-Lead
Tolerance 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.2 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details